EN
  • EN
  • DE

ADM6992CX-AB-T-1

Part No ADM6992CX-AB-T-1
Manufacturer Infineon Technologies
Catalog Interface - Controllers
Description IC ETHERNET CONVERTER 64-PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Tray
Part Status Obsolete(EOL)
Protocol Ethernet
Function Switch
Standards 10/100 Base-FX/T/TX PHY
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 115°C
Package 64-LQFP
Manufacturer Package PG-LQFP-64
Win Source Part Number 767946-ADM6992CX-AB-T-1
Popularity Medium
Supply and Demand Status Limited
Family Name ADM6992
Introduction Date November 25, 2005
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ADM6992CX-AB-T-1 CAD Model

Description

The Infineon Technologies ADM6992CX-AB-T-1 is an obsolete electronic component with a part status of EOL.

  • Function: Switch
  • Protocol Standards: 10/100 Base-FX/T/TX PHY
  • Packaging: 64-LQFP
  • Operating Temperature: 0°C ~ 115°C
  • Operating Supply Voltage: 3.135 V ~ 3.465 V

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
Lowest to $1.3537
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess