EN
  • EN
  • DE

LTC1343CGW#TRPBF

Part No LTC1343CGW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SOFTWARE-SELECTBL 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-BSOP (0.295", 7.50mm Width)
Manufacturer Package 44-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 710920-LTC1343CGW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1343
Introduction Date August 11, 1999
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1343CGW#TRPBF CAD Model

Description

Product Overview: LTC1343CGW#TRPBF

The LTC1343CGW#TRPBF is a high-performance, multi-protocol serial transceiver from Linear Technology, designed to facilitate communication in complex digital systems. This versatile integrated circuit supports multiple serial protocols, making it a flexible solution for a wide range of applications in the telecommunications, networking, and industrial sectors.

Key Features

  • Multi-Protocol Support: Capable of interfacing with RS232, RS485, and RS422 protocols, this transceiver allows for easy integration into various communication systems without the need for multiple separate devices.
  • High-Speed Operation: The LTC1343CGW#TRPBF is designed for fast serial communication, ensuring efficient data transfer rates that are essential for modern digital applications.
  • Low Power Consumption: With power-saving features, this transceiver is an excellent choice for battery-powered or energy-conscious designs, helping to extend the operational life and reduce power costs.
  • Robust Protection: Built-in protection circuits safeguard the device against electrical overstress conditions, including electrostatic discharge (ESD) events, enhancing the product's reliability and longevity in harsh environments.
  • Automatic Power-Down: The transceiver includes an automatic power-down feature that reduces power consumption when not in use, further contributing to energy efficiency.

Applications

  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications Interfaces
  • Data Acquisition Systems
  • Point of Sale Terminals

The LTC1343CGW#TRPBF is available in a compact, surface-mount package, making it well-suited for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is critical for industrial and outdoor applications. Whether you are designing a new communication system or upgrading an existing one, the LTC1343CGW#TRPBF by Linear Technology offers the versatility, speed, and reliability needed to meet the demands of today's high-speed serial data communication requirements.

With its combination of multi-protocol support, high-speed capabilities, and power efficiency, the LTC1343CGW#TRPBF stands out as a top choice for designers looking to create flexible and durable communication solutions.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0121 $56.0484
9+ $11.4971 $103.4739
14+ $11.1378 $155.9292
19+ $10.7786 $204.7934
24+ $10.4193 $250.0632
33+ $9.3414 $308.2662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess