The Maxim Integrated DS2483Q+T device is a compact, high-performance one-wire master that facilitates communication with one-wire devices over a single conductor. This product is an ideal solution for applications requiring a simple, low-cost method of serial communication with a variety of sensors and devices.
Key Features
- One-Wire Interface: Provides a cost-effective method for reading from and writing to compatible one-wire devices.
- Adjustable Timing: Timing parameters can be adjusted to optimize communication speed for different operational conditions.
- Low-Power Operation: Designed for energy-efficient performance, making it suitable for battery-operated and power-sensitive applications.
- Wide Operating Voltage: Supports a broad range of supply voltages from 2.9V to 5.5V, allowing for versatile deployment in various systems.
- Small Package: Available in a compact, surface-mountable SOT23-6 package, which minimizes the footprint on the circuit board.
Applications
The DS2483Q+T is versatile and can be used in a variety of applications, including:
- Environmental sensing and data logging
- Industrial control systems
- Access control and identification systems
- Networked devices within the Internet of Things (IoT)
Technical Specifications
Parameter
Value
Operating Voltage
2.9V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
SOT23-6
Communication Protocol
One-Wire
With the DS2483Q+T, Maxim Integrated continues its tradition of providing robust and reliable communication solutions designed for seamless integration into a wide array of electronic systems. Whether for home automation, industrial control, or sensor networks, the DS2483Q+T offers a flexible and efficient one-wire master solution.