EN
  • EN
  • DE

MIC803-31D3VC3-TR

Part No MIC803-31D3VC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3  /  Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MIC803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-3815-2,MIC803-31D3VC3 TR,1611-MIC803-31D3VC3-CT,576-3815-1,576-3815-6,1611-MIC803-31D3VC3-DKR-ND,1611-MIC803-31D3VC3-DKRINACTIVE,MIC80331D3VC3TR,1611-MIC803-31D3VC3-DKR
Standard Package 3,000
Win Source Part Number 977879-MIC803-31D3VC3-TR
Ultra Librarian 3D Model Ultra Librarian MIC803-31D3VC3-TR CAD Model

Description

Product Overview: MIC803-31D3VC3-TR from Microchip Technology

The MIC803-31D3VC3-TR is a precision voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Microchip Technology, this device is an essential component for applications that require reliable system reset. It ensures that all system voltages are within acceptable limits before allowing the digital system to initialize, thereby safeguarding against improper operation due to low voltage conditions.

Key Features

  • Voltage Threshold: The MIC803-31D3VC3-TR has a preset threshold voltage of 3.1V, which is ideal for monitoring 3.3V power supplies. This precision voltage threshold ensures that the system does not operate under undervoltage conditions that could lead to system failure or erratic behavior.
  • Reset Timeout Delay: The device features a built-in delay of 120ms (minimum) which provides a reliable reset output upon power-up, power-down, and brown-out conditions. This delay allows the power supply to stabilize before the system is allowed to start.
  • Low Power Consumption: With a low quiescent current, the MIC803 is optimized for battery-powered applications where power efficiency is critical.
  • Output Logic: The open-drain output of the MIC803-31D3VC3-TR provides a reset signal that can be pulled up to a voltage suitable for interfacing with the rest of the system logic.
  • Temperature Range: Designed to operate over an industrial temperature range, the device is reliable in various environmental conditions.
  • Packaging: The MIC803 is available in a 3-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

With its precision monitoring and low power consumption, the MIC803-31D3VC3-TR is an excellent choice for a wide range of applications, including:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Medical and safety systems
  • Automotive systems

The MIC803-31D3VC3-TR is a reliable solution for systems that cannot afford to compromise on power stability. Its combination of features ensures that digital systems operate only when power conditions are optimal, thereby protecting both the system and the data it processes.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7392 $51.7440
165+ $0.6065 $100.0725
260+ $0.5876 $152.7760
355+ $0.5686 $201.8530
455+ $0.5497 $250.1135
610+ $0.4928 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess