The ZXSC100X8 is a monolithic DC-DC converter designed for driving white LEDs (Light Emitting Diodes). Manufactured by Zetex Semiconductors (now Diodes Incorporated), it is optimized for applications requiring efficient and compact solutions for powering LEDs.
Applications:
- White LED backlighting for LCD displays
- LED torches and flashlights
- LED signage
- General LED driving applications
Features:
- High Efficiency
- Low Start-up Voltage
- Internal Switch
- Small SOT23 Package
- Constant Current Output
Benefits:
- Extended Battery Life: High efficiency minimizes power consumption and maximizes battery life.
- Operates from Low Voltage Sources: The low start-up voltage allows the device to operate from a wide range of power sources.
- Simplified Design: The internal switch simplifies circuit design and reduces the number of external components required.
- Compact Solution: The small SOT23 package enables space-saving designs.
- Consistent LED Brightness: Constant current output ensures consistent LED brightness regardless of input voltage variations.
Additional Details:
The ZXSC100X8 operates with an input voltage range of 0.8V to 5V. It integrates a switching transistor and control circuitry to boost the input voltage to the required level for driving the LEDs. The device regulates the current through the LEDs to maintain a constant brightness. The switching frequency is typically in the hundreds of kHz range, allowing for the use of small external components. The typical output current is around 20mA, which can be adjusted by changing the value of the external sense resistor.
This DC-DC converter is ideally suited for portable devices and other battery-powered applications that require efficient and reliable LED driving.