EN
  • EN
  • DE

FMMZ5243TA

Part No FMMZ5243TA
Manufacturer Zetex Semiconductors
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 710195-FMMZ5243TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMMZ5243TA CAD Model

Description

The FMMZ5243TA is a Zener diode manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed to provide voltage regulation and protection in various electronic circuits. This particular diode has a Zener voltage of approximately 13 volts and comes in a small outline transistor (SOT-23) package.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting
  • Transient Voltage Suppression

Features

  • Zener Voltage: 13V (Nominal)
  • Small Outline Transistor (SOT-23) Package: Enables high density board mounting.
  • Tight Tolerance on Zener Voltage: Provides precise voltage regulation.
  • Low Leakage Current: Minimizes power loss.
  • High Surge Current Capability: Provides robust protection against voltage spikes.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage level.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Compact Design: Saves valuable board space.
  • Improved System Reliability: Enhances the robustness of electronic circuits.
  • Reduced Power Consumption: Minimizes power loss in voltage regulation applications.

Additional Details

The FMMZ5243TA Zener diode provides a cost-effective and reliable solution for voltage regulation and overvoltage protection. Its small size makes it suitable for use in portable devices and other applications where board space is limited. The tight tolerance on the Zener voltage ensures precise voltage regulation, while the low leakage current minimizes power loss. The high surge current capability provides robust protection against voltage spikes, ensuring the reliability of the protected circuit. It’s commonly used to protect sensitive integrated circuits from voltage transients or overvoltage conditions by clamping the voltage to a safe level. Can be used in power supplies, communication devices, and consumer electronics. The SOT-23 package allows for automated assembly. The diode's performance is generally stable over a wide temperature range.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 997 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess