EN
  • EN
  • DE

B39252B5115U410

Part No B39252B5115U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW filter WCDMA/UMTS Band VII
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150693-B39252B5115U410
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39252B5115U410 CAD Model

Description

The B39252B5115U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter specific frequencies of signals. These filters are widely used in radio frequency (RF) applications.

Applications:

  • Mobile communication systems: Used in base stations and mobile devices (smartphones, tablets) to filter unwanted signals and improve reception quality.
  • Wireless communication devices: Employed in various wireless devices such as Wi-Fi routers, Bluetooth devices, and cordless phones.
  • Satellite communication systems: Used in satellite receivers and transmitters for signal filtering.
  • Television broadcasting: Utilized in TV tuners to select the desired channel frequency.
  • Automotive applications: Integrated into car entertainment systems and telematics units for filtering RF signals.

Features:

  • High selectivity: Provides sharp filtering characteristics, enabling efficient signal separation.
  • Low insertion loss: Minimizes signal attenuation within the passband, ensuring strong signal transmission.
  • Compact size: Allows for integration into small electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High stability: Operates reliably over a wide range of temperature and environmental conditions.

Benefits:

  • Improved signal quality: Removes unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced system performance: Improves the overall performance of wireless communication systems by optimizing signal filtering.
  • Reduced interference: Minimizes the risk of interference from adjacent frequency bands.
  • Increased data rates: Enables higher data transmission rates in wireless communication systems.
  • Extended battery life: Low insertion loss contributes to lower power consumption in battery-powered devices.

Additional Details:

SAW filters are designed using piezoelectric materials that convert electrical signals into acoustic waves and vice versa. The B39252B5115U410 is engineered to meet specific frequency requirements and performance characteristics for its intended applications. Consult the manufacturer's datasheet for detailed specifications such as center frequency, bandwidth, insertion loss, and impedance.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess