EN
  • EN
  • DE

GMF25036

Part No GMF25036
Manufacturer YG-1 Tool Company
Catalog Custom Parts (E - I)
Description 4G 4 Flute 30 Degree Helix End Mill
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106914-GMF25036
Categories Custom Parts
Manufacturer YG-1 Tool Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GMF25036 CAD Model

Description

The GMF25036 is a high-performance milling tool manufactured by YG-1 Tool Company, a leading global manufacturer of cutting tools. This particular tool is designed for demanding milling applications across a variety of materials, offering precision and durability. YG-1 is known for its commitment to quality and innovation, and the GMF25036 embodies these principles.

Applications

  • High-speed milling operations.
  • Die and mold making.
  • Aerospace component manufacturing.
  • Automotive part production.
  • General machining of ferrous and non-ferrous metals.

Features

  • High helix design for efficient chip evacuation.
  • Substrate is premium carbide.
  • Advanced coating for enhanced wear resistance and extended tool life.
  • Precision ground cutting edges for superior surface finish.
  • Suitable for both roughing and finishing operations.

Benefits

  • Improved material removal rates lead to faster cycle times.
  • Reduced tool wear results in lower tooling costs.
  • Enhanced surface finish minimizes the need for secondary operations.
  • Increased stability and reduced vibration contribute to improved accuracy.
  • Versatility allows for use in a wide range of materials and applications.

Additional Details

The GMF25036's high helix design facilitates efficient chip removal, reducing the risk of chip re-cutting and improving surface finish. The premium carbide substrate provides exceptional hardness and resistance to deformation under high cutting forces. An advanced coating, the specific type varies, but typically a TiAlN-based coating, protects the cutting edges from wear, extending tool life and maintaining cutting performance. The precision grinding of the cutting edges ensures consistent performance and minimizes the generation of heat during machining. YG-1's strict quality control processes guarantee that each GMF25036 cutter meets stringent standards for dimensional accuracy and performance.

The YG-1 Tool Company GMF25036 milling tool is a versatile and reliable solution for a wide range of machining needs. Its advanced features and robust construction make it an excellent choice for manufacturers seeking to improve productivity and reduce costs.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Mingtek
Lowest to $1.3456
Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Rochester Electronics
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess