EN
  • EN
  • DE

HIP6502BCB-TS2490

Part No HIP6502BCB-TS2490
Manufacturer Rochester Electronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122363-HIP6502BCB-TS2490
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP6502BCB-TS2490 CAD Model

Description

The HIP6502BCB-TS2490, manufactured by Rochester Electronics, is a highly integrated dual PWM (Pulse Width Modulation) controller designed for high-performance microprocessor and memory power supplies. As a product from Rochester Electronics, it is guaranteed to meet original manufacturer specifications and provides a reliable solution for demanding applications.

Applications:

  • Desktop PC Power Supplies: Provides precise voltage regulation for CPU cores and memory modules.
  • Server Power Supplies: Used in server power supplies for reliable and efficient power delivery.
  • High-End Graphics Cards: Supplies power to GPUs, ensuring stable performance during demanding graphics applications.
  • Industrial Power Supplies: Offers a stable and efficient power solution for industrial computing and control systems.
  • Voltage Regulators: Core component in synchronous buck voltage regulators.

Features:

  • Dual PWM Controllers: Integrates two independent PWM controllers for powering multiple voltage rails.
  • Synchronous Rectification: Supports synchronous rectification to improve efficiency and reduce power losses.
  • Adjustable Frequency: Allows for adjustable switching frequency to optimize performance for different applications.
  • Overcurrent Protection: Provides robust overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection: Includes overvoltage protection to safeguard the load from voltage spikes.
  • Undervoltage Protection: Monitors the output voltage and shuts down the controller if the voltage drops below a set threshold.
  • Soft-Start: Implements soft-start functionality to minimize inrush current during startup.

Benefits:

  • High Efficiency: Synchronous rectification and optimized control algorithms minimize power losses and maximize efficiency.
  • Precise Voltage Regulation: Provides precise voltage regulation to ensure stable and reliable operation of powered devices.
  • Enhanced System Protection: Comprehensive protection features safeguard the system from various fault conditions.
  • Simplified Design: Integrated design reduces the number of external components, simplifying power supply design.
  • Flexible Operation: Adjustable frequency and other configurable parameters provide flexibility in various applications.

Technical Specifications:

Number of Outputs: 2

PWM Frequency: Adjustable

Input Voltage Range: Typically 5V or 12V (depending on application)

Output Voltage Range: Adjustable (typically 0.8V to Vcc)

Protection Features: OCP, OVP, UVP, SCP

Package Type: CB

You May Also Be Interested in

Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Panjit
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hanrun
Lowest to $0.8712
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess