EN
  • EN
  • DE

NLFC453232T-680K

Part No NLFC453232T-680K
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1231693-NLFC453232T-680K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLFC453232T-680K CAD Model

Description

The NLFC453232T-680K is a ferrite chip inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and general electronic devices. These inductors are commonly employed for noise filtering, impedance matching, and oscillation suppression due to their high impedance and compact size.

Applications

  • Power supply circuits: Filtering noise in DC-DC converters and other power regulation circuits.
  • Noise filtering: Reducing electromagnetic interference (EMI) in electronic devices.
  • Impedance matching: Matching impedance in RF circuits to minimize signal reflections.
  • Oscillation suppression: Preventing unwanted oscillations in electronic circuits.
  • Signal line impedance control: Maintaining consistent impedance along signal pathways to reduce reflections and improve signal quality.

Features

  • High impedance: Provides effective noise filtering and impedance matching.
  • Compact size: Small form factor allows for easy integration into space-constrained applications.
  • High current capability: Can handle high current levels without saturation.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved power supply performance: Reduces noise and ripple in power supply circuits, enhancing performance.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced signal integrity: Improves signal quality by matching impedance and suppressing oscillations.
  • Increased system reliability: Provides stable and reliable performance, enhancing overall system reliability.
  • Cost-effective solution: Provides a cost-effective solution for noise filtering and impedance matching.

Additional Details

The NLFC453232T-680K has an inductance value of 68µH. It is surface mount device, typically available in a 1812 package size (4.5mm x 3.2mm). Its rated current is specified in the datasheet, and depends on temperature rise. Detailed electrical characteristics can be found in the manufacturer's datasheet, including parameters such as inductance tolerance, DC resistance, and self-resonant frequency.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8152 $59.2608
10+ $12.1552 $121.5520
15+ $11.7764 $176.6460
21+ $11.3964 $239.3244
27+ $11.0164 $297.4428
36+ $9.8764 $355.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess