EN
  • EN
  • DE

YDA176-QZ

Part No YDA176-QZ
Manufacturer Yamaha
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224158-YDA176-QZ
Categories Custom Parts
Manufacturer Yamaha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YDA176-QZ CAD Model

Description

The YDA176-QZ is a digital audio power amplifier from Yamaha designed for high-efficiency and high-quality audio reproduction. It's commonly found in various audio devices, offering a balance between power output and energy conservation.

Applications:

  • Portable Audio Players
  • Mobile Phones
  • Tablets
  • LCD TVs
  • Bluetooth Speakers

Features:

  • High-Efficiency Class-D Amplifier: Minimizes power consumption and heat dissipation.
  • Integrated Digital Signal Processing (DSP): Allows for audio enhancement and customization.
  • Built-in Protection Circuits: Protects against over-current, over-temperature, and short circuits.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio output.
  • Multiple Input/Output Options: Provides flexibility in audio connectivity.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life in portable devices.
  • Superior Audio Quality: Low THD delivers clear and accurate audio reproduction.
  • Enhanced System Reliability: Built-in protection circuits safeguard against potential damage.
  • Flexible Audio Processing: Integrated DSP allows for customization and optimization of audio output.
  • Simplified System Design: Integration of multiple functions reduces component count and simplifies board layout.

Technical Specifications:

The YDA176-QZ typically supports a wide voltage supply range (e.g., 2.5V to 5.5V). It delivers a certain amount of power per channel (e.g., 2W per channel into 4 ohms). It often includes features like dynamic range control and equalization. The package type is usually a small surface-mount package (e.g., QFN) for space efficiency. The DSP capabilities enable features such as bass boost, treble adjustment, and volume control.

You May Also Be Interested in

Fenghua Electronics
Lowest to $0.0030
Inpaq
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Xilinx Inc.
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.7725
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Torex Semiconductor Ltd
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3487 $59.2790
405+ $0.2862 $115.9110
625+ $0.2772 $173.2500
865+ $0.2683 $232.0795
1,115+ $0.2593 $289.1195
1,495+ $0.2325 $347.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess