The XC3090A6PQ160I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 series. FPGAs are versatile integrated circuits that can be reconfigured by the user after manufacturing, allowing for custom digital logic implementation. The XC3090A6PQ160I is designed for a variety of applications requiring programmable logic, offering flexibility and performance.
Applications:
- Prototyping and development
- Custom logic circuits
- Digital signal processing (DSP)
- Communication systems
- Embedded systems
Features:
- Configurable Logic Blocks (CLBs)
- Input/Output Blocks (IOBs)
- Programmable interconnect
- On-chip clock management
- Static RAM (SRAM) based configuration
Benefits:
- Flexibility to implement custom digital logic.
- Reduced time-to-market with rapid prototyping.
- Reconfigurability allows for design iterations without hardware changes.
- Optimized performance through custom hardware implementation.
- Cost-effective solution for low to medium volume production.
Technical Specifications:
The XC3090A6PQ160I typically contains a specific number of CLBs and IOBs, depending on the exact model. The device is configured using a configuration file loaded into the on-chip SRAM. The operating voltage range is typically 5V. The device is available in a PQFP (Plastic Quad Flat Pack) package with 160 pins. The 'I' in the part number typically indicates an industrial temperature range (-40°C to +85°C). The FPGA supports various clocking options, including external clock inputs and on-chip clock dividers.
The Xilinx XC3090A6PQ160I offers a versatile and cost-effective solution for implementing custom digital logic in a wide range of applications. Its reconfigurability and performance make it suitable for both prototyping and production use.