EN
  • EN
  • DE

XC9111C251MR-G

Part No XC9111C251MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122449-XC9111C251MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111C251MR-G CAD Model

Description

The XC9111C251MR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed to efficiently convert a higher DC voltage to a lower DC voltage while maintaining high efficiency. It incorporates a synchronous rectification system, which replaces the Schottky diode commonly used in conventional step-down converters with a MOSFET, reducing power losses and improving efficiency, especially at high output currents. The XC9111C251MR-G is characterized by its high efficiency, low quiescent current, and small package size, making it suitable for battery-powered devices, portable equipment, and other applications requiring efficient power management.

Applications

  • Battery-Powered Devices: Powers various components in battery-powered devices such as smartphones, tablets, and wearables.
  • Portable Equipment: Used in portable equipment such as digital cameras, MP3 players, and GPS devices.
  • Microcontroller Power Supplies: Provides efficient voltage regulation for microcontrollers and microprocessors.
  • Wireless Communication Devices: Powers wireless communication modules such as Bluetooth, Wi-Fi, and Zigbee.
  • Sensor Power Supplies: Provides stable and efficient voltage for sensors and sensor circuits.

Features

  • High Efficiency: Synchronous rectification minimizes power losses and improves efficiency.
  • Low Quiescent Current: Minimizes power drain, extending battery life.
  • Small Package Size: Compact package design for space-constrained applications.
  • Overcurrent Protection: Protects the converter and the load from overcurrent conditions.
  • Short Circuit Protection: Protects the converter and the load from short circuit conditions.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current extend battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification reduces heat generation, improving reliability.
  • Reduced Board Space: Small package size minimizes board space requirements.
  • Enhanced Protection: Overcurrent and short circuit protection protect the converter and the load from damage.
  • Improved System Performance: Efficient voltage conversion improves overall system performance.

Additional Details

The XC9111C251MR-G is characterized by its input voltage range, output voltage, output current capability, switching frequency, and efficiency. The input voltage range is the range of input voltages that the converter can accept. The output voltage is the regulated voltage provided by the converter. The output current capability is the maximum current that the converter can provide. The switching frequency is the frequency at which the converter switches its internal MOSFETs. It is essential to consult the manufacturer's datasheet to verify these specifications and ensure proper application of the device.

This DC/DC converter is frequently chosen when high efficiency and small size are critical requirements.

You May Also Be Interested in

Fenghua Electronics
Lowest to $0.0030
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0237
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Power-One
Lowest to $3.2640
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Need more? Email Us
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
Torex Semiconductor Ltd
Lowest to $0.7725

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess