EN
  • EN
  • DE

SG160M0150B7F-1632

Part No SG160M0150B7F-1632
Manufacturer Yageo
Catalog OEM Parts ( S )
Description Cap Aluminum 150uF 160V 20% (16 X 32mm) Radial 7.5mm 650mA 5000 hr 105°C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 150 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 16 mm
Height 32 mm
Lead Pitch 7.5 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Radiation Hardening No
Ripple Current 650 mA
RoHS Compliant
Termination Radial
Tolerance 20 %
Win Source Part Number 1092525-SG160M0150B7F-1632
Categories OEM Parts( S )
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG160M0150B7F-1632 CAD Model

Description

The SG160M0150B7F-1632 is an aluminum electrolytic capacitor manufactured by Yageo. Electrolytic capacitors are used for filtering, smoothing, and energy storage in a wide range of electronic circuits. This particular capacitor is designed for general-purpose applications and offers a balance of performance and cost-effectiveness.

Applications

  • Power supplies
  • Audio amplifiers
  • DC-DC converters
  • LED lighting
  • Industrial control systems

Features

  • Capacitance: 150 µF
  • Voltage rating: 160 V
  • Operating temperature range: -40°C to +85°C
  • Radial lead type
  • Long life

Benefits

  • Effective filtering and smoothing of DC voltage.
  • Reliable energy storage for short periods.
  • Suitable for use in a wide range of ambient temperatures.
  • Easy to install due to radial lead configuration.
  • Long operating life for extended product lifespan.

Additional Details

The SG160M0150B7F-1632 electrolytic capacitor is designed for through-hole mounting. The capacitor is non-polarized. It features a low equivalent series resistance (ESR). The component meets RoHS compliance standards. The specified ripple current rating ensures reliable operation under high-stress conditions. The product datasheet provides comprehensive information about the capacitor's performance characteristics and mechanical dimensions. It is a suitable choice for applications where high capacitance and voltage rating are required.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess