The SBY321611T-600Y-S is a multilayer chip bead, manufactured by Yageo, meticulously engineered for effective noise suppression in electronic circuits. This component is critical for minimizing electromagnetic interference (EMI) and enhancing signal integrity, which directly contributes to improved device performance. Its compact size allows for easy integration into applications where space is a premium, while its robust construction ensures long-term reliability.
Applications
- Smartphones and mobile communication devices
- Tablet computers and portable electronic devices
- Digital cameras and imaging equipment
- Wireless communication and networking equipment
- General consumer electronics applications
Features
- Compact 3216 (1206) package size, ideal for space-constrained applications
- High impedance value optimized for effective noise filtering
- Multilayer construction enhances component reliability and durability
- Designed for surface mount technology (SMT) assembly
- RoHS compliant, adhering to environmental regulations
Benefits
- Significantly reduces electromagnetic interference (EMI)
- Improves the quality and clarity of signals within the circuit
- Protects sensitive electronic components from unwanted noise
- Enhances the overall performance and stability of electronic devices
- Simplifies integration into existing circuit designs due to its small size
Additional Details
The SBY321611T-600Y-S is a surface-mount device (SMD) with dimensions of 3.2mm x 1.6mm. Its impedance characteristics are carefully tailored for optimal noise suppression at specific frequencies. This chip bead is designed to withstand standard reflow soldering processes, ensuring reliable attachment to printed circuit boards. The component is manufactured using materials that are compliant with environmental regulations. Always consult the official product datasheet for detailed specifications, including impedance values, current ratings, and any specific application notes. The 'S' suffix may indicate a specific packaging or tolerance variation; refer to the datasheet for precise details.