EN
  • EN
  • DE

TC55V328BJ-12

Part No TC55V328BJ-12
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 32,768 WORD-8 BIT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264735-TC55V328BJ-12
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55V328BJ-12 CAD Model

Description

The TC55V328BJ-12 is a 32,768-word x 8-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring fast read and write access, low power consumption, and data retention. This SRAM is commonly used in embedded systems, portable devices, and memory backup applications.

Applications

  • Embedded systems
  • Portable devices (e.g., PDAs, handheld instruments)
  • Memory backup for microcontrollers and other devices
  • Cache memory
  • Data logging applications

Features

  • Fast access time: 12ns access time ensures quick data retrieval.
  • Low power consumption: Minimizes power usage, extending battery life in portable devices.
  • Wide operating voltage range: Provides flexibility in power supply design.
  • Data retention capability: Retains data even when power is removed.
  • TTL compatible inputs and outputs: Simplifies interfacing with other logic devices.

Benefits

  • High-speed performance: Fast access time enables rapid data processing.
  • Energy efficiency: Low power consumption extends battery life.
  • Reliable data storage: Data retention capability ensures data integrity.
  • Simplified system integration: TTL compatibility eases interfacing with other components.
  • Versatile application: Suitable for a wide range of memory applications.

Additional Details

The TC55V328BJ-12 operates as a static RAM, which means it stores data as long as power is supplied, without the need for periodic refreshing. Its fast access time of 12ns enables rapid read and write operations, making it suitable for high-performance applications. The low power consumption of the TC55V328BJ-12 is particularly important in battery-powered devices, where it helps to extend battery life. The SRAM's data retention capability ensures that data is preserved even when the power supply is turned off, making it ideal for memory backup applications. Its TTL compatible inputs and outputs allow for seamless integration with other logic devices.

The TC55V328BJ-12 is organized as 32,768 words by 8 bits, providing a total storage capacity of 262,144 bits. It operates over a wide voltage range, offering flexibility in power supply design. This SRAM is commonly used in applications such as embedded systems, portable devices, cache memory, and data logging. The datasheet provides detailed information on its electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess