EN
  • EN
  • DE

SAC-4P-M12MSL/ 5 0-110

Part No SAC-4P-M12MSL/ 5 0-110
Manufacturer Phoenix Contact
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011117-SAC-4P-M12MSL/ 5 0-110
Categories OEM Parts( S )
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAC-4P-M12MSL/ 5 0-110 CAD Model

Description

The SAC-4P-M12MSL/ 5 0-110 is a sensor/actuator cable from Phoenix Contact. This cable is designed for connecting sensors and actuators in industrial automation applications. It features a M12 connector on one end for easy and reliable connection to devices, and an open cable end on the other, allowing for customized wiring.

Applications

  • Industrial Automation: Connecting sensors and actuators in manufacturing and process control systems.
  • Robotics: Wiring connections to robotic arms and end effectors.
  • Machine Building: Providing power and signal connections to machine components.
  • Process Control: Connecting field instruments to control systems in chemical plants and refineries.
  • Material Handling: Wiring sensors and actuators in automated conveyor systems.

Features

  • M12 Connector: Provides a secure and reliable connection with a standardized M12 interface.
  • 4-Pin Configuration: Supports 4-wire connections for power and signal transmission.
  • Shielded Cable: Offers protection against electromagnetic interference (EMI) for reliable signal transmission.
  • Open Cable End: Allows for customized wiring to various terminal blocks and connectors.
  • Durable Construction: Designed for harsh industrial environments with robust materials.
  • Oil Resistant: Resistant to oil and other industrial fluids, ensuring long-term reliability.
  • Flame Retardant: Provides added safety with flame retardant properties.

Benefits

  • Reliable Connection: M12 connector ensures a secure and vibration-resistant connection.
  • EMI Protection: Shielded cable protects against noise and interference, improving signal integrity.
  • Customizable Wiring: Open cable end allows for flexible and easy integration into different systems.
  • Robust Design: Durable construction withstands harsh industrial conditions.
  • Long-Term Reliability: Oil and flame resistance ensures long-lasting performance.

Additional Details

The SAC-4P-M12MSL/ 5 0-110 cable is typically made of PVC or PUR material, offering good flexibility and resistance to abrasion. The cable length is 5 meters. It is designed to operate within a specified temperature range, typically -25°C to +80°C. The voltage and current ratings depend on the specific configuration; however, it generally supports up to 4A and 60V. Detailed specifications, including cable gauge, shielding type, and connector details, can be found in the product datasheet from Phoenix Contact. It is IP67 rated making it suitable for use in wet environments.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess