The LTC6752IS5#TRPBF is a high-speed, low-power comparator from Analog Devices Inc., designed to deliver fast and reliable performance for a wide range of precision voltage comparison applications. This comparator boasts a propagation delay of just 2.9ns with low dispersion of ±1.2ns, which makes it an excellent choice for systems requiring high-speed signal processing and timing precision.
Enclosed in a compact SOT-23 package, the LTC6752IS5#TRPBF is optimized for space-constrained applications. It operates over a supply voltage range of 2.45V to 5.25V, allowing for flexibility in various circuit designs. The device features a rail-to-rail input range, which means it can accept signals that extend to either supply rail, providing designers with greater signal handling capability.
One of the key attributes of this comparator is its low power consumption, drawing just 3.5mA of supply current under typical conditions. This characteristic is particularly beneficial for portable and battery-powered devices, where power efficiency is critical. Additionally, the LTC6752IS5#TRPBF offers overdrive and input hysteresis, which are configurable to suit specific application needs, enhancing its versatility and robustness against noise.
The LTC6752IS5#TRPBF also features a fast rise and fall time of 1.8ns, ensuring quick response to input signal changes. This makes it suitable for high-frequency or fast digital signal applications such as clock and data recovery, zero-crossing detectors, and high-speed signal triggering.
For applications requiring multiple comparators, the LTC6752 family offers a variety of options with different supply voltages, output types, and packages, making it easy to find the right fit for any design. Whether used in data acquisition systems, A/D converters, or high-speed signal detection, the LTC6752IS5#TRPBF is engineered to provide reliable performance in a compact form factor.
Key Features:
- Fast propagation delay: 2.9ns
- Low dispersion: ±1.2ns
- Rail-to-rail input range
- Low power consumption: 3.5mA
- Configurable overdrive and input hysteresis
- Supply voltage range: 2.45V to 5.25V
- Package: SOT-23