The SBY321611T-320Y-N is a multilayer chip bead, designed and manufactured by Yageo, primarily used for noise suppression in electronic circuits. This component is particularly effective in reducing electromagnetic interference (EMI) and improving signal integrity within a device. Its compact size makes it ideal for applications where board space is limited, while its robust design ensures reliable performance.
Applications
- Smartphones and mobile devices
- Tablets and portable computers
- Digital cameras and video recorders
- Wireless communication equipment
- Consumer electronics
Features
- Compact 3216 (1206) package size
- High impedance at specified frequencies
- Multilayer construction for enhanced reliability
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Effectively reduces electromagnetic interference (EMI)
- Improves signal quality and clarity
- Protects sensitive electronic components from noise
- Enhances the overall performance of electronic devices
- Easy integration into existing circuit designs
Additional Details
The SBY321611T-320Y-N is a surface-mount device (SMD) with dimensions of 3.2mm x 1.6mm. It offers a specific impedance value at a given frequency, which is critical for its noise suppression capabilities. This chip bead is designed to withstand standard reflow soldering processes, ensuring reliable mounting onto printed circuit boards. The component is manufactured using materials that meet environmental regulations. It's important to consult the product datasheet for detailed specifications, including impedance values, current ratings, and other relevant parameters. The 'N' suffix may refer to a specific packaging or tolerance variation; refer to the datasheet for exact details.