EN
  • EN
  • DE

S-1135C25-M5T1S

Part No S-1135C25-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089581-S-1135C25-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135C25-M5T1S CAD Model

Description

The ABLIC U.S.A. Inc. S-1135C25-M5T1S is a high-accuracy, low-dropout voltage regulator featuring ultra-low current consumption. It's designed for applications requiring stable voltage regulation and minimal power loss, making it an ideal choice for battery-powered and energy-efficient devices.

Applications

  • Bluetooth Low Energy (BLE) Devices: Powers BLE beacons, trackers, and other low-power wireless devices.
  • Wearable Electronics: Regulates voltage in smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Provides stable power for sensor nodes and other IoT devices.
  • Portable Medical Devices: Used in blood glucose meters, heart rate monitors, and other portable medical equipment.
  • Remote Controls: Powers remote controls for TVs, air conditioners, and other electronic devices.

Features

  • High Output Voltage Accuracy: Ensures a stable and precise output voltage for reliable operation.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Ultra-low current consumption extends the operating time of battery-powered devices.
  • Reliable Performance: High output voltage accuracy ensures stable and reliable operation of connected devices.
  • Increased Efficiency: Low dropout voltage maximizes efficiency and reduces power loss.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Compact Design: Small package allows for high-density circuit designs.

Additional Details

The S-1135C25-M5T1S features a fixed output voltage of 2.5V with high accuracy. Its quiescent current is extremely low. The input voltage typically ranges from 2.0V to 5.5V. It is packaged in a small SOT-23-5. It typically operates from -40°C to +85°C. This regulator is commonly utilized in applications requiring extended battery life, stable voltage regulation, and compact size, such as wireless sensors, portable devices, and remote controls.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess