EN
  • EN
  • DE

RT0603BR-0751K1

Part No RT0603BR-0751K1
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 184107-RT0603BR-0751K1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT0603BR-0751K1 CAD Model

Description

The RT0603BR-0751K1 is a surface mount thick film chip resistor manufactured by Yageo. It's part of the RT series, designed for general-purpose applications where reliable and stable resistance is required. The 0603 package size makes it suitable for high-density circuit boards.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and audio equipment.
  • Industrial Equipment: Employed in control systems, measurement devices, and sensor circuits.
  • Telecommunications: Integrated into networking equipment and communication devices.
  • Power Supplies: Utilized for voltage division, current limiting, and feedback circuits.
  • Automotive Electronics: Found in various automotive control and monitoring systems.

Features:

  • Compact Size: 0603 package (1.6 mm x 0.8 mm) for high-density mounting.
  • Thick Film Technology: Provides stable and reliable resistance.
  • High Precision: Offers accurate resistance values with low tolerance.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Excellent Solderability: Suitable for reflow and wave soldering processes.

Benefits:

  • Space Saving: The small size allows for miniaturization of electronic circuits.
  • Stable Performance: Maintains consistent resistance under varying operating conditions.
  • Reliable Operation: Ensures long-term stability and minimal drift.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
  • Easy Assembly: Compatible with automated pick and place equipment for efficient manufacturing.

Detailed Specs:

The RT0603BR-0751K1 has a resistance value of 51.1 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. It has a power rating of 0.1 W and a maximum operating voltage of 50 V. The operating temperature range is from -55°C to +155°C. The resistor is constructed with a ceramic substrate and a thick film resistive layer. The terminations are made of nickel barrier with solder plating. The packaging is available in tape and reel for automated assembly. These resistors are commonly used in precision circuits where stable and accurate resistance values are critical. The robust construction and reliable performance make them suitable for a wide range of applications in various industries. Yageo's commitment to quality ensures that these resistors meet or exceed industry standards for performance and durability.

You May Also Be Interested in

Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess