ON Semiconductor NCP300LSN20T1G Voltage Detector
The ON Semiconductor NCP300LSN20T1G is a high-precision voltage detector designed for the management of battery-powered systems. This small yet powerful component is essential for applications requiring voltage monitoring to ensure reliable operation and protect against under-voltage conditions. The NCP300LSN20T1G is an ideal solution for a variety of electronic devices, ranging from portable equipment to microprocessor/memory power monitoring systems.
This voltage detector operates over a voltage range from 0.7V to 10V, with a threshold voltage of 2.0V, making it versatile for different voltage requirements. The NCP300LSN20T1G features a low supply current, which is particularly beneficial for battery-operated devices, as it helps to extend battery life and reduce energy consumption.
The device boasts an impressive accuracy of ±1.25% at room temperature, which ensures precise voltage monitoring and a reliable reset signal for microprocessors. This tight accuracy is maintained over a wide temperature range, providing consistent performance in various operating conditions.
Equipped with a built-in hysteresis circuit, the NCP300LSN20T1G helps prevent erratic operation due to noise or transient voltage spikes, thus offering a stable reset operation. The device is offered in a space-saving 5-pin TSOP-5 package, which is suitable for compact circuit designs and can easily be integrated into space-constrained applications.
Key features of the NCP300LSN20T1G include:
- Low Supply Current: Ideal for battery-powered applications.
- High Threshold Voltage Accuracy: Provides reliable monitoring and protection.
- Built-in Hysteresis: Enhances stability against voltage transients.
- Operating Voltage Range: Suitable for a diverse set of applications.
- Compact Package: TSOP-5 format for easy incorporation into various designs.
The NCP300LSN20T1G is a robust voltage detector that offers a reliable safeguard for your electronic systems, ensuring that they operate within their intended voltage parameters. With its precise voltage monitoring capabilities and energy-efficient design, this component from ON Semiconductor is an excellent choice for designers looking to enhance the performance and safety of their battery-operated products.