EN
  • EN
  • DE

CRCW06032K00FKEAHP

Part No CRCW06032K00FKEAHP
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 2K OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Resistance 2 kOhms
Tolerance ±1%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Ratings AEC-Q200
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Failure Rate -;5;9;7;10;8;3;4;2;1;600470;1284;600261;118;683;4713;5744;60;603;2037;283;4423;2315;36;2019;478;18;1465;2997;3372;601926;4835;4988;273;600464;10;5440;4855;4506;696;846;1276;5705;738;408;600350;17;1712;41;4075;4463;989;985;1173;2679;2577;4353;56;541;764;909;716;3579;804;1292;732;13;311;818;0;1369;12941;73006;106406;13246;26353;40457;102857;48336;73007;73008;73009;18654;18655;18656;58403;18657;18658;18659;18660;18661;18662;18663;58404;18664;58405;18665;58406;58407;58408;58409;47964;58410;58411;21662;233;2344;20167;116467;117111;101900;124983;106778;106779;100900;5150;130401;54346;52048;90002;110972;14315;58765;12881;43876;14519;22860;5153;109670;68088;103276;106615;106746;106072;106073;103275;103279;109380;32961;32962;32963;29829;15526;1727;72820;11023;93016;3421;1433;121141;20791;12797;82794;114628;32687;46688;105593;43944;93424;100920;110973;110974;110975;110976;110977;14995;2023;106074;82631;82632;114629;4701;110978;110979;110980;13133;9003;51651;26354;26355;53334;5137;101366;128557;63557;21723;89523;93140;92593;35131;84545;74745;92594;27646;58084;74746;95608;110971;18685;58085;74747;35132;74748;110981;110982;5164;110983;18686;74749;36443;35133;74750;34920;27642;124038;62341;23915;121142;33389;34192;35038;124037;124035;124036;44518;5863;82306;26356;128558;63657;130095;26357;26358;63658;53817;26359;36757;36759;36761;95315;75464;26612;344;343;26360;62496;114630;34922;34923;34924;27644;60212;123487;36775;16446;62497;114631;18688;129791;54345;61114;81354;84544;1484;19989;100669;121753;27857;93074;100672;63244;32489;121752;40595;28490;100670;93073;100671;123446;18690;1300;19269;20028;18691;91349;109082;89069;12889;53346;53347;53348;53349;18692;60311;4772;15071;118889;118888;83335;126690;106461;106464;121517;106454;112153;126293;106460;106465;126323;125846;106462;106466;106455;38525;23465;48377;84517;2010;44018;105872;105892;122631;2206;45387;18693;46000;18694;55934;81245;18695;33712;81325;81323;18696;18697;65574;81247;81324;18698;32611;107064;107052;107065;107140;18705;14141;88666;88667;88668;88669;88670;88671;88674;88672;88673;88675;88676;88678;113766;88679;88677;88680;88681;88682;88683;88684;88688;88685;88686;88687;88689;88690;88691;88692;88693;88694;88695;88696;88697;88698;88699;88700;88701;88702;88703;88704;88708;88705;88706;88707;88709;88710;88713;88711;88712;88714;88715;88716;88717;88718;114462;88719;88720;89595;89596;89597;89598;89599;89600;89602;89594;88721;88722;88723;88724;88725;88726;88727;88728;88729;88730;88731;88732;88733;88734;88735;88736;88737;88738;88739;88740;88741;88742;88743;88744;88745;88746;99586;88747;88748;88749;88750;88751;88752;88753;88754;88755;88756;88757;88758;88759;88760;88761;88762;88763;88764;88765;88766;88767;88768;88769;88770;88771;88772;88773;88774;88775;88777;88776;96881;18706;38476;124193;175;27834;61100;93844;1554;26362;18710;309;45722;124194;65470;103278;21143;15964;124192;12462;93806;121960;53651;121711;55636;40596;40597;40598;124191;4187;61101;84516;41085;29910;59149;65789;51691;28261;129588;3853;82570;82571;50729;53652;40599;74326;105384;79900;18726;18727;18731;120772;70257;129478;1883;76322;18735;24315;1033;114700;114701;114702;75811;75812;82304;53653;53654;44537;1846;129479;130171;60108;39514;119749;39317;41064;18746;18747;18748;65803;56;34019;18749;292;62269;106827;18752;37398;62265;62264;22266;133239;502;43125;7189;30977;30330;30978;62267;62266;58299;18762;30331;30979;62271;62270;58300;18763;30333;30980;62295;62272;58301;32608;62273;119965;89981;105594;105595;96913;105596;105597;126026;126027;126028;86511;865
Ultra Librarian 3D Model Ultra Librarian CRCW06032K00FKEAHP CAD Model

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,485+ $0.0287 $100.0195
5,400+ $0.0278 $150.1200
7,435+ $0.0269 $200.0015
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess