EN
  • EN
  • DE

JS28F128P30T85A

Part No JS28F128P30T85A
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 128MBIT 85NS 56TSOP / NOR Flash Parallel/Serial 1.8V 128M-bit 8M x 16 85ns 56-Pin TSOP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Series StrataFlash
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (8M x 16)
Clock Frequency 40MHz
Write Cycle Time - Word, Page 85ns
Access Time 85ns
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 2 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 56-TSOP (14x20)
Win Source Part Number 777702-JS28F128P30T85A
Popularity Medium
Supply and Demand Status Limited
Family Name JS28F128P30
Introduction Date December 03, 2007
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian JS28F128P30T85A CAD Model

Description

The JS28F128P30T85A is a 128Mb (Megabit) Parallel NOR Flash memory device manufactured by Micron Technology. It is designed for embedded applications requiring non-volatile storage and fast read access times.

Applications

  • Embedded Systems: Used for storing boot code, firmware, and configuration data in embedded systems.
  • Industrial Control: Implemented in industrial automation equipment for storing program code and data.
  • Networking Devices: Used in routers, switches, and other networking devices for storing operating systems and configuration settings.
  • Medical Devices: Found in medical equipment for storing software and patient data.
  • Automotive Electronics: Used in automotive systems for storing ECU (Engine Control Unit) firmware.

Features

  • 128Mb Density: Offers a memory capacity of 128 Megabits.
  • Parallel Interface: Uses a parallel interface for fast data access.
  • NOR Flash Technology: Provides fast read times and random access capability.
  • Page Mode Operation: Supports page mode operation for efficient data transfer.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Supply Voltage: Operates at a standard supply voltage (typically 3V or 1.8V, check datasheet).
  • Operating Temperature Range: Specified operating temperature range for reliable operation.
  • Package Type: Typically available in TSOP (Thin Small Outline Package) or other surface-mount packages.

Benefits

  • Fast Read Access: NOR Flash provides fast read times, enabling quick execution of code.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Operation: Ensures data integrity and stable operation.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Compact Size: Surface-mount packages minimize board space requirements.

Additional Details

The JS28F128P30T85A has specific timing parameters, including read cycle time, write cycle time, and erase time, which can be found in the device datasheet. The device supports various protection features, such as write protection, to prevent accidental data corruption. Detailed information regarding the parallel interface pinout, addressing modes, and command set is available in the datasheet. Proper decoupling capacitors should be used to ensure stable power supply and minimize noise. The device's endurance rating (number of program/erase cycles) is an important consideration for applications requiring frequent data updates. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess