EN
  • EN
  • DE

RL10JTN-R20

Part No RL10JTN-R20
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 295765-RL10JTN-R20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL10JTN-R20 CAD Model

Description

The RL10JTN-R20 is a leaded resistor manufactured by Yageo. It is a carbon film resistor designed for general-purpose applications. Its primary function is to provide a specific resistance value within an electronic circuit.

Applications:

  • Current limiting in LED circuits
  • Voltage dividers for sensor circuits
  • Pull-up and pull-down resistors for microcontrollers
  • RC timing circuits
  • General-purpose resistance in electronic circuits

Features:

  • Leaded (Through-Hole) Resistor
  • Resistance Value: 0.2 Ohms
  • Tolerance: 5%
  • Power Rating: 0.25W
  • Carbon Film Technology
  • Temperature Coefficient: ±350 ppm/°C

Benefits:

  • Easy Installation: Leaded design simplifies insertion into breadboards and PCBs.
  • Cost-Effective: Carbon film resistors are typically inexpensive.
  • General Purpose Use: Suitable for a wide range of basic electronic applications.
  • Reliable Performance: Provides stable resistance within its specified tolerances.

Additional Details:

The RL10JTN-R20 features a cylindrical shape with axial leads. It is color-coded to indicate its resistance value and tolerance. The resistor is suitable for wave soldering and hand soldering. It is designed to operate within a specified temperature range, typically from -55°C to +155°C. The carbon film construction provides a good balance of performance and cost for general-purpose applications. Its 0.25W power rating makes it suitable for low-power circuits. The color bands provide a straightforward means of identifying its resistance value, even without specialized equipment.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess