EN
  • EN
  • DE
  • IT

Q69660M271K72

Part No Q69660M271K72
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 285438-Q69660M271K72
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q69660M271K72 CAD Model

Description

The Q69660M271K72 is a SAW (Surface Acoustic Wave) filter produced by EPCOS (TDK). SAW filters are crucial components in RF (Radio Frequency) systems, acting as signal conditioners that selectively allow desired frequencies to pass through while blocking unwanted frequencies or noise. These filters are based on the piezoelectric effect, generating a mechanical wave on the surface of a substrate, typically lithium niobate or quartz. The interaction of this wave with the RF signal facilitates the precise filtering action.

Applications

  • Mobile communication devices: Used in smartphones and tablets for filtering RF signals in cellular bands.
  • Wireless infrastructure: Implemented in base stations to improve signal clarity and reduce interference.
  • Navigation systems: Employed in GPS and other navigation devices to filter signals for accurate positioning.
  • Wireless LAN (WLAN): Used in Wi-Fi routers and devices to filter and improve signal quality.
  • RF Transceivers: Critical for isolating transmit and receive signals for clear communication.

Features

  • High Selectivity: Precisely filters out unwanted frequencies, enhancing signal quality.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal strength.
  • Compact Size: Designed for integration into small electronic devices.
  • Stable Performance: Provides consistent filtering characteristics across a range of environmental conditions.
  • High Reliability: Built to withstand demanding operating conditions and ensure long-term stability.

Benefits

  • Improved Signal Clarity: Enhances the signal-to-noise ratio, leading to better communication performance.
  • Reduced Interference: Minimizes the impact of external signals, preventing communication disruptions.
  • Enhanced Data Rates: Better signal quality results in faster and more reliable data transfer.
  • Increased Device Efficiency: Optimizes RF signal processing, improving overall system efficiency.
  • Reliable Performance: Ensures consistent and dependable filtering over time.

Additional Details

This SAW filter is designed to operate at a specific central frequency and bandwidth, as detailed in the product datasheet. The filter's performance characteristics are influenced by the materials used and the precision of the manufacturing process. It is essential to refer to the official product datasheet for detailed specifications, including impedance matching requirements and operating temperature ranges. This filter is designed for applications requiring a robust and reliable filtering solution. The precise characteristics of this component is critical for applications in mobile and wireless technology. Refer to the product datasheet for detailed specification.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.9065
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $12.7963
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1821
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.9146
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess