EN
  • EN
  • DE

A0612KRX7R7BN104

Part No A0612KRX7R7BN104
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Yageo
Win Source Part Number 168109-A0612KRX7R7BN104
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0612KRX7R7BN104 CAD Model

Description

A0612KRX7R7BN104 Capacitor

The A0612KRX7R7BN104 is a versatile 0.1 μF multilayer ceramic capacitor offering superior reliability for both analog and digital circuit designs. It comes with a wide operational temperature range, making it suitable for diverse applications.

Features and Benefits

  • High capacitance value in a small footprint.
  • Excellent voltage stability and low leakage current.
  • Compliant with industry-standard X7R dielectric material specifications.

Applications/Projects

  • Power supply bypassing
  • Signal smoothing
  • Decoupling applications
  • Sensor interfaces

Additional Details: RoHS compliant and suitable for automated surface mount assembly processes.

You May Also Be Interested in

Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess