Products specifications

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 22pF
Tolerance ±20%
Voltage Rating 25V
Number of Capacitors 4
Circuit Type Bussed
Mounting SMD (SMT)
Dimension 0.157" L x 0.083" W (4.00mm x 2.10mm)
Height - Seated (Max) 0.033" (0.85mm)
Win Source Part Number 111911-EZA-SCE220M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EZA-SCE220M CAD Model

Description

Description

The EZA-SCE220M is a high-performance electronic component engineered for versatility across various applications. This product is notable for its robust design and efficient operation, making it an excellent choice for diverse technological environments.

Applications

  • Consumer electronics
  • Industrial machinery
  • Automotive systems

Features & Benefits

  • High reliability ensuring prolonged operational life
  • Compact form factor for space-saving designs
  • Energy-efficient performance

Additional Details

This component is suitable for projects requiring precision and durability, adapting well to both high and low-power applications.

You May Also Be Interested in

Panasonic
CAP ARRAY 1.0UF 6.3V X5R 0504 / 1µF Isolated Capacitor 2 Array 6.3 V X5R 0504 (1410 Metric)
Need more? Email Us
ECAD model for ECJ-UVBPJ105M
Yageo
CAP ARRAY 470PF 50V X7R 0612 / 470pF Isolated Capacitor 4 Array 50 V X7R 1206 (3216 Metric)
Lowest to $0.0737
ECAD model for CA0612KRX7R9BB471
TDK Corporation
CAP ARRAY 22PF 50V NP0 0805 / 22pF Isolated Capacitor 2 Array 50 V C0G, NP0 0805 (2012 Metric)
Need more? Email Us
ECAD model for CKCL22C0G1H220K085AA
TDK Corporation
CAP ARRAY 0.47UF 10V X5R 0805
Need more? Email Us
ECAD model for CKCL22X5R1A474M085AK
TDK Corporation
Cap Ceramic Array 330pF 50V C0G 10% 1206 SMD 4 Capacitor 125°C
Need more? Email Us
ECAD model for CKCA43C0G1H331K
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
ECAD model for CL21B104MOCNBNC
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.8150
ECAD model for NFA31CC221S1E4D
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.7006
ECAD model for NFA31CC101S1E4D
AVX Corp/Kyocera Corp
CAP ARRAY 0.1UF 10V X7R 0508 / 0.1µF Isolated Capacitor 4 Array 10 V X7R 0508 (1220 Metric)
Lowest to $0.0851
ECAD model for W2A4ZC104MAT2A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention