EN
  • EN
  • DE

A0612KRNPO09BN102

Part No A0612KRNPO09BN102
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Yageo
Win Source Part Number 168106-A0612KRNPO09BN102
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A0612KRNPO09BN102 CAD Model

Description

Description:

Designed for reliability and performance, the A0612KRNPO09BN102 with a capacitance of 1nF is vital for applications demanding stable electrical characteristics. It offers an impressive temperature and frequency stability, making it the capacitor of choice for many engineers.

Features and Benefits:

  • High-frequency response suitable for RF applications
  • Consistency in capacitance ensures reliable circuit operation
  • Efficient operation at a wide temperature range
  • Compact design for easy PCB integration

Applications:

  • Filter circuits
  • RF amplifiers
  • Timing applications
  • Pulse circuits

You May Also Be Interested in

Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612
Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
Panasonic
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255
Yageo
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess