EN
  • EN
  • DE

RF316-01SP1-303030-0356

Part No RF316-01SP1-303030-0356
Manufacturer Samtec Inc.
Catalog Coaxial Cables (RF)
Description 50 OHM RF CABLE ASSEMBLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Samtec Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1196469-RF316-01SP1-303030-0356
Ultra Librarian 3D Model Ultra Librarian RF316-01SP1-303030-0356 CAD Model

Description

The RF316-01SP1-303030-0356 is a high-performance RF coaxial cable assembly manufactured by Samtec Inc. It is designed to provide reliable and low-loss signal transmission for various RF applications.

Applications

  • Test and Measurement Equipment: Used in RF test equipment, spectrum analyzers, and signal generators.
  • Wireless Communication Systems: Employed in wireless base stations, antennas, and RF modules.
  • Satellite Communication Systems: Utilized in satellite transceivers and communication equipment.
  • Medical Equipment: Found in medical imaging systems and RF-based diagnostic equipment.
  • Aerospace and Defense: Integrated into aerospace and defense communication systems.

Features

  • High-Performance Coaxial Cable: Designed for low-loss signal transmission.
  • Precise Connectors: Features high-quality RF connectors for secure and reliable connections.
  • Durable Construction: Built with robust materials for long-lasting performance.
  • Low Insertion Loss: Offers low insertion loss to minimize signal attenuation.
  • Shielded Design: Shielded construction for protection against EMI/RFI interference.
  • Flexible Cable: Flexible cable design for easy installation and routing.

Benefits

  • Reliable Signal Transmission: Provides secure and reliable signal transmission for RF applications.
  • Low Signal Loss: Minimizes signal attenuation with low insertion loss.
  • EMI/RFI Protection: Shielded design reduces interference from external sources.
  • Versatile Applications: Suitable for a wide range of RF applications requiring high-performance cable assemblies.

Technical Specifications

The RF316-01SP1-303030-0356 cable assembly typically uses a high-frequency coaxial cable with a specified impedance (e.g., 50 Ohms). It features connectors with low VSWR (Voltage Standing Wave Ratio) to minimize signal reflections. The operating frequency range can extend to several GHz depending on the specific cable and connector types used. The cable length is indicated by the “303030” in the part number, suggesting 30 inches. The assembly is designed to meet stringent performance and reliability standards, ensuring consistent performance in demanding environments.

You May Also Be Interested in

Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Hirose Electric Co Ltd
CBL MS-156 PLUG-SMA JACK 300MM
Lowest to $0.6722
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess