Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer Panasonic
Win Source Part Number 261427-EZANCE221M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EZANCE221M CAD Model

Description

EZANCE221M Capacitor

The EZANCE221M offers superior reliability and performance, making it a perfect choice for high-frequency circuit designs. Its advanced construction ensures long life and precise functionality.

  • Applications/Projects:
    • Telecommunication systems
    • RFID applications
    • Smoothing circuits in power supplies
  • Features and Benefits:
    • Excellent high-frequency characteristics
    • Stable electrical performance over a wide temperature range
    • Compact size for space-constrained designs
  • Additional Details:
    • Rated Voltage: 16V
    • Capacitance Tolerance: ±15%
    • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

TDK Corporation
CAP ARRAY 47PF 50V NP0 0504
Need more? Email Us
ECAD model for CKCM25C0G1H470K060AK
TDK Corporation
CAP ARRAY 6800PF 50V X8R 0504
Need more? Email Us
ECAD model for CKCM25X8R1H682M060AK
Vishay
CS20110D4X104K5 E E1
Need more? Email Us
ECAD model for 20110D4X104K5E
Yageo
CAP ARRAY 10000PF 16V X7R 0508
Lowest to $0.0924
ECAD model for CA0508KRX7R7BB103
Yageo
CAP ARRAY 1000PF 50V X7R 0612
Need more? Email Us
ECAD model for CA0612MRX7R9BB102
Vishay
CS20108D1X104K5 P03
Need more? Email Us
ECAD model for 20108D1X104K5P
AVX Corp/Kyocera Corp
CAP ARRAY 0.022UF 50V X7R 0612
Need more? Email Us
ECAD model for W3A45C223M4T2A
TDK Corporation
CAP ARRAY 680PF 50V X8R 0504
Need more? Email Us
ECAD model for CKCM25X8R1H681M060AK
AVX Corp/Kyocera Corp
CAP ARRAY 0.1UF 25V X7R 0612
Need more? Email Us
ECAD model for W3A43C104KAT2A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention