EN
  • EN
  • DE

XD-XH-14AW-G

Part No XD-XH-14AW-G
Manufacturer Shenzhen Xunda Technology Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle,P=2.5mm
Reference Series XH
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Right Angle
Number of Pins 14P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 2.5mm
Number of PINs Per Row 14
Contact Plating Tin
Current Rating 3A
Voltage Rating (Max) 250V
Pin Structure 1x14P
Ultra Librarian 3D Model Ultra Librarian XD-XH-14AW-G CAD Model

Description

Features and Benefits

  • Efficient Circuit Protection: The 0429007.WRML quickly responds to overcurrent threats, minimizing damage risk.
  • Low Internal Resistance: Allows for optimal energy efficiency in connected circuits.
  • Long Service Life: Built for consistent performance over extended periods.

Applications and Projects

  • Portable Electronics
  • Lighting Systems
  • HVAC Systems

Additional Details

The 0429007.WRML's excellent thermal characteristics make it ideal for diverse environmental conditions, maintaining performance across a wide temperature range.

You May Also Be Interested in

Megastar
Connector Header 2 position 1mm Pitch 1A Surface Mount,Vertical
Lowest to $0.0603
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0357
XKB Connection
Connector Header 6 position 2.54mm Pitch 3A Through Hole
Lowest to $0.3269
Dongguan Xingfei Connector Co., Ltd.
Connector Header 2 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $0.0792
Zhejiang Chuangdu Electronic Technology Co., Ltd.
Connector Header 2 position 2mm Pitch 2A Through Hole -25℃~+85℃
Lowest to $0.0235
XKB Connection
Connector Header 8 position 2mm Pitch 3A Surface Mount, Right Angle
Lowest to $0.2571
Megastar
Connector Header 14 position 2.5mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.0856
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1025 $50.2250
1,190+ $0.0841 $100.0790
1,845+ $0.0815 $150.3675
2,535+ $0.0789 $200.0115
3,285+ $0.0762 $250.3170
4,390+ $0.0684 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,385 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess