EN
  • EN
  • DE

HC-XH-3A-G

Part No HC-XH-3A-G
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.5mm
Reference Series XH
Contact Material Brass
Color White
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 3P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Number of PINs Per Row 3
Pitch 2.5mm
Contact Plating Tin
Current Rating 3A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 10mm
Pin Structure 1x3P
Ultra Librarian 3D Model Ultra Librarian HC-XH-3A-G CAD Model

Description

02CZ7.5-X

The 02CZ7.5-X component is engineered for superior performance in applications requiring efficient voltage clamping and exceptional reliability. It’s crafted to support projects that demand high precision and stability in operation.

Features and Benefits:

  • Exceptional voltage clamping capability for enhanced circuit protection.
  • Durable and stable under high-stress conditions.
  • Efficient design promotes energy conservation within circuits.

Applications and Projects:

  • Electronic filtration systems
  • Power management systems
  • Renewable energy projects
  • DIY electronics kits

Additional Details: The 02CZ7.5-X is built with advanced materials that ensure it operates optimally in a variety of demanding scenarios. It is particularly suited for high-tech environments that require minimal downtime and enhanced efficiency.

You May Also Be Interested in

Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0375
Megastar
Connector Header 6 position 3mm Pitch 5A Right Angle -25℃~+85℃
Lowest to $0.1819
XKB Connection
Connector Header 2 position 2.54mm Pitch 3A Through Hole
Lowest to $0.0264
Dongguan Xingfei Connector Co., Ltd.
Connector Header 2 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $0.0792
Megastar
Connector Header 2 position 1mm Pitch 1A Surface Mount,Vertical
Lowest to $0.0603
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2.5mm Pitch Through Hole
Lowest to $0.0704
XKB Connection
Connector Header 6 position 2.54mm Pitch 3A Through Hole
Lowest to $0.3269
DEALON Precision Industry Co., Ltd
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0054

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,360+ $0.0368 $50.0480
3,315+ $0.0302 $100.1130
5,120+ $0.0293 $150.0160
7,070+ $0.0283 $200.0810
9,125+ $0.0274 $250.0250
12,200+ $0.0246 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess