EN
  • EN
  • DE

XY-VH3.96-2A11

Part No XY-VH3.96-2A11
Manufacturer Xiamen Xin Yi Precision Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=3.96mm
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 2P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 3.96mm
Number of PINs Per Row 2
Contact Plating Tin
Current Rating 3A
Voltage Rating (Max) 250V
Row Spacing 3.96mm
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian XY-VH3.96-2A11 CAD Model

Description

Features and Benefits

  • Optimal for high-precision applications
  • Reliable under harsh conditions
  • Easy integration with existing systems

Applications

  • Instrumentation and control devices
  • Data acquisition systems
  • Semiconductor manufacturing equipment

The 0431.375NRI-0.375A stands out for its precision and reliability, ideal for environments that demand consistent performance. Its adaptability makes it perfect for integration into advanced technological systems.

You May Also Be Interested in

Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0375
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.2175
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 4 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.1760
XKB Connection
Connector Header 8 position 2mm Pitch 3A Surface Mount, Right Angle
Lowest to $0.2571
Joint Tech Electronic
Connector Header 7 position 1.25mm Pitch
Lowest to $0.3211
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2.5mm Pitch Through Hole
Lowest to $0.0704
Zhejiang Hongxing Electrical Co., Ltd
Connector Header 4 position 2.5mm Pitch Through Hole
Lowest to $0.0247
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,335+ $0.0375 $50.0625
3,250+ $0.0308 $100.1000
5,035+ $0.0298 $150.0430
6,925+ $0.0289 $200.1325
8,965+ $0.0279 $250.1235
12,000+ $0.0250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 1335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess