EN
  • EN
  • DE

PH-2AK

Part No PH-2AK
Manufacturer Zhejiang Chuangdu Electronic Technology Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 2 position 2mm Pitch 2A Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2mm
Contact Material Brass
Color Beige
Number of Rows 1
Mounting Type Through Hole
Number of Pins 2P
Operating Temperature -25℃~+85℃
Pitch 2mm
Number of PINs Per Row 2
Current Rating 2A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 6mm
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian PH-2AK CAD Model

Description

Description

The 0402CS-18NXJLW inductor is a high-quality surface-mount component designed for use in RF applications, offering exceptional performance and stability in compact circuits.

Applications

  • RF Amplifiers
  • Smartphones
  • GPS Technology
  • Electronic Toys

Features and Benefits

  • Compact Form: Ideal for circuit designs with limited space.
  • High Q-Value: Ensures low energy loss and high efficiency.
  • Reliable Performance: Consistent inductance across frequency ranges.
  • RoHS Certified: Safe for use in environmentally sensitive applications.

Additional Details

The 0402CS-18NXJLW is engineered for applications that demand high performance and miniaturization, making it a top choice for modern electronic designs.

You May Also Be Interested in

DEALON Precision Industry Co., Ltd
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0054
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
XKB Connection
Connector Header 8 position 2.54mm Pitch 3A Through Hole
Lowest to $0.4632
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 1.25mm Pitch 1A Right Angle -25℃~+85℃
Lowest to $0.0443
Megastar
Connector Header 6 position 3mm Pitch 5A Right Angle -25℃~+85℃
Lowest to $0.1819
XKB Connection
Connector Header 2 position 2.54mm Pitch 3A Through Hole
Lowest to $0.0264
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0375
Megastar
Connector Header 2 position 1mm Pitch 1A Surface Mount,Vertical
Lowest to $0.0603
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 4 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.1760

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,130+ $0.0235 $50.0550
5,185+ $0.0193 $100.0705
8,025+ $0.0187 $150.0675
11,050+ $0.0181 $200.0050
14,290+ $0.0175 $250.0750
19,110+ $0.0157 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,249 pieces
MOQ: 2130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess