EN
  • EN
  • DE

XCZU21DR-1FFVD1156I

Part No XCZU21DR-1FFVD1156I
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description Zynq UltraScale+ RFSoC, Speed Grade-1, Logic Cells 930K, D1156, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 4 GHz
Maximum Operating Temperature 100 °C
Number of ADC Channels 0
Number of Transceivers 16
RAM Size 1.6 MB
Speed Grade -1
Win Source Part Number 1007253-XCZU21DR-1FFVD1156I
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCZU21DR-1FFVD1156I CAD Model

Description

The Xilinx Inc. XCZU21DR-1FFVD1156I is an embedded processor and controller with 1.6MB RAM size and 16 transceivers.

  • Manufacturer: Xilinx Inc.
  • Part Name: XCZU21DR-1FFVD1156I
  • Category: Embedded Processors and Controllers
  • RAM Size: 1.6MB
  • Transceivers: 16
  • Alternative Parts: Available for cross-reference
  • Supply and Demand: Short supply and demand status
  • Maximum Operating Temperature: 100°C
  • Speed Grade: -1
  • ADC Channels: 0

You May Also Be Interested in

NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $761.6313 $761.6313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess