Introducing the 7B47-K-03-1 from Analog Devices Inc.
The 7B47-K-03-1 is a meticulously engineered product from Analog Devices Inc., a company renowned for its high-quality and precision signal processing technology. This product is part of the 7B series of isolated voltage input modules designed to offer reliable solutions for a wide array of industrial and instrumentation applications.
Key Features:
- High Isolation: With the 7B47-K-03-1, users benefit from superior electrical isolation that prevents ground loops and safeguards equipment from common-mode voltages, enhancing system reliability and accuracy.
- Signal Conditioning: This module is adept at conditioning and scaling analog voltage signals, making it suitable for processing industrial-level signals for data acquisition and control systems.
- Flexibility: The 7B47-K-03-1 supports a wide input range, accommodating various signal levels. This versatility ensures compatibility with an extensive range of sensors and transducers.
- Easy Integration: Designed for simplicity, the module can be easily integrated into existing systems, thanks to its standardized form factor and compatibility with 7B series backplanes and accessories.
Applications:
The 7B47-K-03-1 is ideally suited for environments where precise and stable signal conditioning is critical. It finds its applications in:
- Process control systems
- Data acquisition systems
- Industrial automation
- Test and measurement setups
Technical Specifications:
With a focus on technical excellence, the 7B47-K-03-1 offers the following specifications:
- Input Voltage Range: Configurable
- Output Voltage Range: 0 to +10V
- Accuracy: ±0.05%
- Isolation: 1500 V rms, channel-to-channel and channel-to-backplane
- Bandwidth: -3 dB at 3 kHz
- Operating Temperature Range: -25°C to +85°C
The 7B47-K-03-1 from Analog Devices Inc. represents a blend of performance, reliability, and ease of use, making it an excellent choice for professionals seeking to enhance their system's signal integrity and overall performance. With its robust design and advanced features, this product stands out as a valuable component in any demanding industrial application.