EN
  • EN
  • DE

TPS54061EVM-142

Part No TPS54061EVM-142
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 200mA
Voltage - Input 8V ~ 60V
Regulator Topology Buck
Frequency - Switching 400kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54061
Base Product Number TPS54061
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-37519,TPS54061EVM-142-ND
Standard Package 1
Win Source Part Number 1090191-TPS54061EVM-142
Ultra Librarian 3D Model Ultra Librarian TPS54061EVM-142 CAD Model

Description

TPS54061EVM-142 Evaluation Module

TPS54061EVM-142 Image

The TPS54061EVM-142 from Texas Instruments is a comprehensive evaluation module designed for testing the performance and capabilities of the TPS54061 low-power, synchronous step-down DC-DC converter. This evaluation module (EVM) allows designers and engineers to quickly assess the TPS54061 integrated circuit (IC) in a variety of applications, ranging from power supplies to portable electronics.

The TPS54061EVM-142 is equipped with a TPS54061 DC-DC converter IC that offers a wide input voltage range from 3.5V to 60V, making it incredibly versatile for various system designs. The IC is capable of delivering up to 0.5A of continuous output current, which can be adjusted via an external resistor. The output voltage is configurable and can be set from 0.8V to VIN, providing flexibility for different voltage requirements.

This evaluation module includes several features that showcase the TPS54061's efficiency and power management capabilities. The high-efficiency synchronous step-down regulator is optimized for low-power applications, featuring a quiescent current of just 116µA. Additionally, the EVM offers a selectable switching frequency from 100kHz to 2.5MHz, enabling the optimization of size and efficiency for the inductor and output capacitor.

The TPS54061EVM-142 also provides built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safe operation of the module during evaluation. The layout of the EVM is designed for easy connection to test equipment and loads, with clearly marked test points and jumper settings for quick configuration changes.

Overall, the TPS54061EVM-142 is an excellent tool for engineers looking to explore the capabilities of the TPS54061 IC in a controlled and efficient manner. Whether for prototyping, educational purposes, or detailed performance analysis, this evaluation module is a valuable asset for any power management project.

More information, including the EVM user guide and technical specifications, can be found on the .

You May Also Be Interested in

Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess