EN
  • EN
  • DE

TPS7B8480QWDRBRQ1

Part No TPS7B8480QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 150-MA, 40-V, LOW-DRO / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 8V
Voltage Dropout (Max) 0.225V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 26 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8480QWDRBRQ1CT,296-TPS7B8480QWDRBRQ1DKR,296-TPS7B8480QWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 964109-TPS7B8480QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8480QWDRBRQ1 CAD Model

Description

TPS7B8480QWDRBRQ1 Automotive Grade Low-Dropout Regulator by Texas Instruments

The TPS7B8480QWDRBRQ1 from Texas Instruments is a state-of-the-art automotive-grade low-dropout (LDO) voltage regulator designed to meet the rigorous demands of modern automotive applications. This robust component ensures a stable and reliable voltage supply, which is crucial for the proper functioning of sensitive automotive electronics.

Key Features

  • High Reliability: Qualified for automotive applications, the TPS7B8480QWDRBRQ1 adheres to the stringent standards of the AEC-Q100 Grade 1, ensuring performance over a wide temperature range from -40°C to +125°C.
  • Low Dropout: The device features an impressive low dropout voltage, which enhances its efficiency and allows for a stable output even when the input voltage is close to the output voltage.
  • Adjustable Output: With an adjustable output voltage range, this LDO regulator can be tailored to the specific needs of various circuits, providing flexibility in design.
  • Current Capability: The TPS7B8480QWDRBRQ1 is capable of delivering up to 150mA of continuous output current, making it suitable for powering a wide range of automotive sensors and control units.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, thereby protecting both the regulator and the downstream components from thermal damage.
  • Package: It comes in a compact, surface-mountable WSON package, which is ideal for space-constrained automotive applications.

Applications

The TPS7B8480QWDRBRQ1 is ideal for use in various automotive systems, including:

  • Powertrain systems
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

In summary, the TPS7B8480QWDRBRQ1 LDO voltage regulator from Texas Instruments is a reliable and versatile solution for automotive power management. Its combination of low dropout performance, thermal protection, and a wide operating temperature range makes it an essential component for modern vehicles, ensuring consistent functionality and safety on the road.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5119 $52.9165
85+ $1.2406 $105.4510
125+ $1.2018 $150.2250
175+ $1.1630 $203.5250
225+ $1.1243 $252.9675
300+ $1.0080 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess