EN
  • EN
  • DE

XCR3032XL

Part No XCR3032XL
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Lowest power 32 macrocell CPLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282048-XCR3032XL
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3032XL CAD Model

Description

The XCR3032XL is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. It offers a good balance of performance, low power consumption, and cost-effectiveness, making it suitable for a wide range of applications. It allows designers to implement custom logic functions and integrate multiple discrete components into a single chip.

Applications

  • Glue Logic Replacement: Replacing discrete logic gates and standard logic devices.
  • Interface Control: Implementing interfaces for memory, peripherals, and other devices.
  • Address Decoding: Generating chip select signals for memory and peripheral devices.
  • State Machine Implementation: Creating state machines for control and sequencing applications.
  • Small Peripheral Functions: Implementing simple functions like timers, counters, and comparators.

Features

  • 32 Macrocells: Provides 32 programmable logic cells.
  • 36 I/O Pins: Offers 36 input/output pins.
  • Fast Pin-to-Pin Delays: Offers quick signal propagation for high-speed operation.
  • Low Standby Current: Minimizes power consumption when the device is idle.
  • In-System Programmable (ISP): Allows for easy programming and updates while in the circuit.
  • Hot-Swap Compliant: Operates reliably even when inserted or removed from a live system.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Lower Power Consumption: Reduces power requirements compared to discrete logic.
  • Faster Design Cycles: Simplifies the design process with programmable logic.
  • Increased Flexibility: Allows for easy modification and updates to the logic design.
  • Improved Reliability: Reduces the number of components and interconnections, leading to higher reliability.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions.

Additional Details

The XCR3032XL is commonly available in packages such as the VQFP44. It is typically programmed using Xilinx's ISE or WebPACK software. The device is ideal for applications where a small amount of programmable logic is needed and low power consumption is important. The in-system programmability feature allows for design changes to be made without removing the device from the circuit board. Specific propagation delays can be found in the device datasheet. The XCR3032XL operates over a wide voltage range.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5008 $57.0048
13+ $7.7955 $101.3415
20+ $7.5519 $151.0380
28+ $7.3083 $204.6324
36+ $7.0647 $254.3292
48+ $6.3339 $304.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,928 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess