The XC7A35T-2FTG256C is a high-performance field-programmable gate array (FPGA) manufactured by Xilinx Inc. It is a member of the XC7A35T family and is designed to operate in a BGA package. The device has a reference date code of 1741+ and was introduced on June 21, 2010. It has an operating temperature range of -40°C to 100°C (TJ) and an operating supply voltage of 1.14 V to 1.26 V. It has 218 I/Os, 3411 LABs/CLBs, and 43661 logic elements/cells. The total RAM bits of the device is 2138112. The device is popular and commonly used. The estimated EOL date of the device is 2022. The device is manufactured in the Philippines, Republic of Korea, Singapore, and Taiwan.
- Package: BGA
- Reference Date Code: 1741+
- Introduction Date: June 21, 2010
- Operating Temperature: -40°C to 100°C (TJ)
- Operating Supply Voltage: 1.14 V to 1.26 V
- I/Os: 218
- LABs/CLBs: 3411
- Logic Elements/Cells: 43661
- Total RAM Bits: 2138112
- Estimated EOL Date: 2022