EN
  • EN
  • DE

XC6SLX25T-2FTG256I

Part No XC6SLX25T-2FTG256I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105681-XC6SLX25T-2FTG256I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6SLX25T-2FTG256I CAD Model

Description

The XC6SLX25T-2FTG256I is a Field Programmable Gate Array (FPGA) from the Xilinx Spartan-6 family. This FPGA is designed for a wide variety of applications, offering a balance of performance, power, and cost. It is a versatile device suitable for implementing custom digital circuits and embedded systems.

Applications

  • Industrial Automation: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Automotive Electronics: Advanced driver-assistance systems (ADAS), infotainment systems, and body control modules.
  • Consumer Electronics: Video processing, image recognition, and gaming devices.
  • Medical Devices: Medical imaging, diagnostics, and patient monitoring equipment.
  • Aerospace and Defense: Radar processing, navigation systems, and communication equipment.

Features

  • Logic Cells: Contains 24,051 logic cells for implementing custom digital circuits.
  • Distributed RAM: Includes 768 KB of distributed RAM for on-chip data storage.
  • Block RAM: Features 414 KB of block RAM for high-performance memory applications.
  • DSP Slices: Incorporates 38 DSP slices for digital signal processing tasks.
  • Clock Management: Provides advanced clock management capabilities for generating and distributing clock signals.
  • High-Speed I/O: Supports high-speed I/O interfaces for communication with external devices.
  • Package: Available in a FTG256 package, which is a fine-pitch thin quad flat pack (TQFP) with 256 pins.
  • Temperature Grade: Industrial temperature grade, allowing operation in a wide range of environmental conditions (-40°C to +100°C).

Benefits

  • Flexibility: Can be reprogrammed to implement different digital circuits and functions.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Cost-Effective: Offers a cost-effective solution for implementing custom logic.
  • Fast Time-to-Market: Enables rapid prototyping and development of digital systems.

Additional Details

The XC6SLX25T-2FTG256I operates with a core voltage of 1.2V. It supports various I/O standards including LVCMOS, LVTTL, and HSTL. This FPGA is often used in applications that require high-speed data processing and flexible logic implementation. The device's industrial temperature rating makes it suitable for use in harsh environments. The -2 speed grade indicates a specific performance level within the Spartan-6 family.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess