The XC5204PQ160 is a Field-Programmable Gate Array (FPGA) from the Xilinx XC5200 series. This device provides a flexible and customizable platform for implementing digital logic circuits.
Applications:
- Telecommunications equipment
- Industrial control systems
- Data acquisition systems
- Image processing
- Networking devices
Features:
- 4,000 gates
- 160-pin PQFP package
- Flexible routing architecture
- On-chip clock management
- In-system programmability
Benefits:
- Allows for custom hardware implementation
- Enables rapid prototyping and design iteration
- Provides high performance and flexibility
- Simplifies system design with integrated features
- Reduces development time and cost
Additional Details:
The XC5204PQ160 FPGA is based on a sea-of-gates architecture, providing a high degree of flexibility in implementing complex digital circuits. Key specifications include the number of logic blocks, flip-flops, and I/O pins. The device supports a wide range of operating voltages and temperature ranges. It is commonly used in applications requiring high-performance digital signal processing, custom logic functions, and flexible hardware configurations. Xilinx is a leading manufacturer of FPGAs, ensuring that the XC5204PQ160 meets stringent performance and reliability standards. The in-system programmability feature allows for easy updates and modifications to the design without requiring physical replacement of the device. This FPGA is a versatile solution for a wide range of digital design challenges.