EN
  • EN
  • DE

ERB83-004V1

Part No ERB83-004V1
Manufacturer Fuji Electric
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962470-ERB83-004V1
Categories OEM Parts(C-E)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERB83-004V1 CAD Model

Description

The ERB83-004V1 is a power semiconductor module manufactured by Fuji Electric. While detailed specifications are difficult to obtain without access to Fuji Electric's proprietary documentation, these modules typically function as intelligent power modules (IPMs) or similar components within power conversion systems.

Applications:

  • AC motor drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • Inverters: Employed in solar inverters, uninterruptible power supplies (UPS), and other power inversion applications.
  • Welding machines: Integrated into welding equipment to regulate power delivery.
  • Power supplies: Found in high-power DC power supplies for industrial applications.
  • Electric vehicles: Used in EV and HEV power trains for motor control.

Features:

  • High power density: Designed to handle significant current and voltage levels in a compact package.
  • Integrated gate drivers: Likely includes integrated gate drivers for simplified control and protection.
  • Overcurrent protection: Incorporates overcurrent protection circuitry to prevent damage from excessive current flow.
  • Short-circuit protection: Provides short-circuit protection to safeguard the module and connected equipment.
  • Overtemperature protection: Features overtemperature protection to prevent thermal runaway.
  • Low thermal resistance: Optimized for efficient heat dissipation to maintain safe operating temperatures.

Benefits:

  • Improved system efficiency: Enables efficient power conversion, reducing energy consumption and heat generation.
  • Enhanced system reliability: Provides built-in protection features to enhance the reliability and longevity of the system.
  • Reduced system size and weight: Compact design enables smaller and lighter power conversion systems.
  • Simplified system design: Integrated gate drivers and protection features simplify system design and reduce component count.
  • Cost-effective solution: Provides a cost-effective solution for high-power applications.

Due to the proprietary nature of these modules, specific technical details like voltage and current ratings, switching frequencies, and gate drive characteristics are usually available only in the manufacturer's datasheets. However, based on typical Fuji Electric IPM characteristics, the ERB83-004V1 likely includes IGBT or MOSFET power switches and sophisticated control and protection features.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess