EN
  • EN
  • DE

SN74ABT646APWRE4

Part No SN74ABT646APWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74ABT646
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260113-SN74ABT646APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT646APWRE4 CAD Model

Description

Overview of SN74ABT646APWRE4 from Texas Instruments

The SN74ABT646APWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the ABT family and is a bidirectional transceiver that features non-inverting 3-state bus compatible outputs. The product is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Octal Bus Transceiver: The device includes eight bidirectional data lines that allow for effective two-way communication between systems.
  • Non-Inverting Outputs: The outputs of the SN74ABT646APWRE4 are non-inverting, providing a straightforward interface that does not alter the logic level of the input signal.
  • 3-State Outputs: The transceiver features 3-state outputs which can be put in a high impedance state, effectively disconnecting the output from the bus. This allows for multiple devices to be connected to the same bus without interference.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various industrial applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74ABT646APWRE4 minimizes power consumption, making it ideal for power-sensitive applications.

Applications

The versatility of the SN74ABT646APWRE4 makes it well-suited for a variety of applications, such as:

  • Memory address drivers
  • Bus-oriented systems
  • Clock drivers
  • Data communication systems
  • Microprocessor or microcontroller bus interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT646APWRE4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Moreover, the device is available in a TSSOP (Thin Shrink Small-Outline Package) form factor, which provides a compact footprint suitable for space-constrained applications.

Conclusion

The SN74ABT646APWRE4 by Texas Instruments is a testament to the company's dedication to creating high-quality, reliable components for the electronics industry. With its robust feature set and wide range of applications, this transceiver is an excellent choice for designers who require a reliable solution for bidirectional data transfer in their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess