EN
  • EN
  • DE

XC4036XLA-09PQ240C

Part No XC4036XLA-09PQ240C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023084-XC4036XLA-09PQ240C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4036XLA-09PQ240C CAD Model

Description

The XC4036XLA-09PQ240C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XL family. This FPGA is designed for a wide range of digital logic applications, providing a flexible and customizable platform for implementing complex circuits. It's characterized by its high performance, low power consumption, and extensive feature set. The XC4000XL family was widely used in various industries for prototyping, custom logic implementation, and system integration.

Applications

  • Prototyping: Rapid prototyping of digital circuits and systems.
  • Custom Logic Implementation: Implementing custom digital functions and algorithms.
  • System Integration: Integrating various digital functions into a single chip.
  • Communication Systems: Implementing digital signal processing and control functions in communication equipment.
  • Industrial Control: Implementing control logic for industrial automation systems.

Features

  • XC4000XL Architecture: Provides a flexible and efficient programmable logic platform.
  • 36000 Logic Gates: Offers substantial logic capacity for complex applications.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • 240-Pin PQFP Package: Compact package for space-constrained applications.
  • In-System Programmability (ISP): Allows for easy reconfiguration and updates without removing the device from the board.
  • Flexible I/O: Supports various I/O standards and configurations.

Benefits

  • Reduced Development Time: Allows for rapid prototyping and implementation of digital circuits.
  • Increased Design Flexibility: Provides the ability to customize logic functions and adapt to changing requirements.
  • Lower System Cost: Reduces the need for discrete logic components and simplifies board layout.
  • Improved System Performance: Optimizes logic functions for specific application requirements.
  • Enhanced System Reliability: Reduces the number of components and interconnections, improving overall system reliability.

The XC4036XLA-09PQ240C operates at a voltage of 3.3V or 5V, depending on the specific configuration. It features a matrix of configurable logic blocks (CLBs) interconnected by a programmable routing network. The PQ240 package offers a good balance of pin count and package size. The "-09" indicates the speed grade (performance level). This FPGA is programmed using Xilinx development tools, allowing designers to create custom digital circuits and systems. It is useful for those requiring a programmable logic solution.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess