EN
  • EN
  • DE

MMBT3904M 1N

Part No MMBT3904M 1N
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079400-MMBT3904M 1N
Categories OEM Parts(M-N)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT3904M 1N CAD Model

Description

The MMBT3904M 1N is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for low to medium current and voltage applications, commonly used in switching and amplification circuits.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Signal Amplification
  • Driver Circuits
  • Oscillators

Features:

  • NPN Transistor
  • Low Collector-Emitter Saturation Voltage
  • High Transition Frequency
  • Surface Mount Package (SOT-23)
  • Lead-Free Finish

Benefits:

  • Versatile Application: Can be used in various amplification and switching roles.
  • Efficient Switching: Low saturation voltage helps reduce power loss in switching applications.
  • Good High-Frequency Performance: High transition frequency allows it to operate effectively at higher frequencies.
  • Compact Design: The SOT-23 package allows for dense circuit layouts.
  • Environmentally Friendly: Lead-free finish ensures compliance with environmental regulations.

Additional Details:

The MMBT3904M 1N is typically housed in a SOT-23 package, making it suitable for surface mount assembly. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Always refer to the JCET datasheet for detailed specifications and application guidelines. Careful biasing is crucial for amplifier applications. When used as a switch, ensure sufficient base current is provided for saturation. The "1N" likely represents a specific manufacturing or lot code. This BJT offers a reliable solution for many general-purpose applications.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,810+ $0.0178 $50.0180
6,850+ $0.0146 $100.0100
10,565+ $0.0142 $150.0230
14,600+ $0.0137 $200.0200
18,800+ $0.0133 $250.0400
25,215+ $0.0119 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,564 pieces
MOQ: 2810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess