EN
  • EN
  • DE

XC4036XLA-09HQ208C

Part No XC4036XLA-09HQ208C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description FPGA XC4000XLA Family 36K Gates 3078 Cells 227MHz 0.35um (CMOS) Technology 3.3V 208-Pin HSPQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 36000
RoHS Compliant
Win Source Part Number 1105362-XC4036XLA-09HQ208C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4036XLA-09HQ208C CAD Model

Description

The XC4036XLA-09HQ208C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. This FPGA is designed to provide high performance and flexibility for a wide range of digital logic applications. The XC4000XLA family is known for its advanced architecture, which allows for efficient implementation of complex digital circuits.

Applications

  • Telecommunications equipment: Used in networking devices, routers, and switches.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Medical imaging: Utilized in image processing and data acquisition systems.
  • Aerospace and defense: Found in guidance systems, radar processing, and communication systems.
  • Consumer electronics: Integrated into advanced televisions, set-top boxes, and gaming consoles.

Features

  • Versatile Logic Resources: Contains configurable logic blocks (CLBs) that can be customized to implement a variety of logic functions.
  • Flexible Interconnect: Features a hierarchical interconnect structure that allows for efficient routing of signals between CLBs.
  • On-Chip RAM: Includes dedicated block RAM for high-speed data storage.
  • Input/Output (I/O) Flexibility: Supports a wide range of I/O standards and voltages.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Advanced Packaging: Housed in a HQ208 package, which offers high pin density and good thermal performance.
  • Operating Frequency: -09 speed grade indicates a specific performance level within the XC4000XLA family.

Benefits

  • Rapid Prototyping: Allows for quick and easy implementation of digital designs, reducing time-to-market.
  • Design Flexibility: Enables designers to modify and optimize their designs without requiring hardware changes.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing component count and board space.
  • Long Product Life Cycle: Offers a stable and reliable platform for long-term product development.

The XC4036XLA-09HQ208C is a robust FPGA suitable for demanding applications requiring a balance of performance, flexibility, and power efficiency. Its configurable architecture and on-chip resources make it a versatile solution for a wide range of digital logic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess