EN
  • EN
  • DE

2SB1090

Part No 2SB1090
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Product Specification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124759-2SB1090
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1090 CAD Model

Description

The 2SB1090 is a PNP silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various amplifier and switching applications where a PNP transistor is required.

Applications:

  • Amplifier circuits: Used as a small signal amplifier in various electronic circuits.
  • Switching applications: Can be implemented as a switch for controlling current flow.
  • Driver circuits: Used as a driver for larger loads.
  • Consumer electronics: Found in audio amplifiers, power supplies, and other consumer products.
  • General-purpose switching and amplification: Suitable for a wide range of applications requiring a PNP transistor.

Features:

  • PNP Silicon Epitaxial Transistor: Provides amplification and switching capabilities.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Collector Current: Enables use in applications requiring moderate current handling.
  • High fT: Provides good high-frequency performance.
  • TO-126 Package: Standard package for easy mounting and heat dissipation.

Benefits:

  • Versatile Application: Suitable for various amplifier and switching circuits.
  • Efficient Switching: Low saturation voltage ensures efficient performance in switching applications.
  • Reliable Performance: Designed for consistent and dependable operation.
  • Easy to Use: Standard TO-126 package simplifies mounting and integration.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The 2SB1090 is characterized by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation. The specific values for these parameters can be found in the datasheet provided by Inchange Semiconductor Company Limited. The datasheet also provides information on the transistor's gain (hFE), saturation voltage, and other important characteristics. It is important to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and prevent damage to the transistor or the surrounding circuitry.

This transistor is often used in applications where a medium-power PNP transistor is needed for amplification or switching purposes.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
UTC
Lowest to $0.0622
Torex Semiconductor Ltd
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess