EN
  • EN
  • DE

XC4036EX3HQG240I

Part No XC4036EX3HQG240I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231371-XC4036EX3HQG240I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4036EX3HQG240I CAD Model

Description

The XC4036EX-3HQG240I is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000E series. These FPGAs are known for their versatility and are used in various digital logic applications. This particular model comes in a 240-pin HQFP (Heat Sink Quad Flat Pack) package and is specified for industrial temperature ranges.

Applications:

  • Telecommunications: Used in channel coding, signal processing, and protocol implementation.
  • Industrial Automation: Employed in motor control, robotics, and machine vision systems.
  • Data Acquisition: Used in high-speed data acquisition systems and instrumentation.
  • Aerospace and Defense: Applied in radar processing, navigation systems, and communication equipment.
  • Medical Imaging: Used in image processing and data analysis for medical diagnostic equipment.

Features:

  • 36,000 Equivalent Gates: Provides a substantial amount of programmable logic resources for complex designs.
  • 240-Pin HQFP Package: Offers a balance between pin density and ease of assembly, with a heat sink for thermal management.
  • Industrial Temperature Range: Designed to operate reliably in harsh industrial environments (-40°C to +85°C).
  • Configurable Logic Blocks (CLBs): Offers a flexible architecture for implementing a wide variety of digital circuits.
  • Input/Output Blocks (IOBs): Allows for interfacing with external devices and systems.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom logic functions tailored to specific application requirements.
  • High Performance: Delivers high-speed operation for demanding digital processing tasks.
  • Rapid Prototyping: Enables quick prototyping and verification of digital designs.
  • Reconfigurability: Allows for design changes and updates without requiring hardware modifications.
  • Reliable Operation: The industrial temperature range ensures reliable performance in harsh environments.

Additional Details:

The XC4036EX-3HQG240I operates at 5V. It includes distributed RAM for local data storage and supports various configuration options. The Xilinx ISE development suite provides tools for designing, simulating, and implementing logic on the XC4000E series FPGAs. The design flow typically involves writing HDL code (VHDL or Verilog), synthesizing the code, implementing the design, and generating a configuration bitstream. The HQFP package includes a heat sink to dissipate heat generated during operation, ensuring stable and reliable performance. The device is well-suited for applications that require a combination of high performance, flexibility, and robustness. Detailed specifications include the number of CLBs, the amount of distributed RAM, the number of IOBs, and the maximum operating frequency. Proper power supply decoupling and thermal management are essential for achieving optimal performance and reliability. The XC4036EX-3HQG240I is often used in legacy systems and applications where the XC4000E architecture is well-established and understood. Its industrial temperature rating makes it a suitable choice for industrial control, automation, and other harsh-environment applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess